DS/ISO 17584

Refrigerant properties

active, Most Current
Organization: DS
Publication Date: 19 August 2022
Status: active
Page Count: 110
ICS Code (Refrigerants and antifreezes): 71.100.45
scope:

This document specifies the thermophysical properties of several commonly used refrigerants and refrigerant blends. This document is applicable to refrigerants R12, R22, R32, R123, R125, R134a, R143a, R152a, R290, R600a, R717 (ammonia), R744 (carbon dioxide), R1233zd(E), R1336mzz(Z), R1234yf and R1234ze(E) and to the refrigerant blends R404A, R407C, R410A, and R507A. The following properties are included: density, pressure, internal energy, enthalpy, entropy, heat capacity at constant pressure, heat capacity at constant volume, speed of sound, and the Joule-Thomson coefficient, in both single-phase states and along the liquid-vapour saturation boundary. The numerical designation of these refrigerants is that defined in ISO 817. NOTE 1    R12, R22, R123 are controlled substances under the Montreal Protocol, Annex A (R12) or Annex C Group I (R22, R123). NOTE 2    R32, R125, R134a, R143a, R152a, R404A, R407C, R410A, and R507A are controlled substances under the Montreal Protocol, Annex F or blend thereof.

Document History

DS/ISO 17584
August 19, 2022
Refrigerant properties
This document specifies the thermophysical properties of several commonly used refrigerants and refrigerant blends. This document is applicable to refrigerants R12, R22, R32, R123, R125, R134a,...
April 28, 2006
Refrigerant properties
This standard specifies thermophysical properties of several commonly used refrigerants and refrigerant blends. This standard is applicable to the refrigerants R12, R22, R32, R123, R125, R134a,...
Advertisement