DSF/ISO/DTS 24399
Thermoplastic pipes for the conveyance of fluids – Inspection of polyethylene butt fusion joints using time of flight diffraction testing
| Organization: | DS |
| Status: | pending |
| Page Count: | 33 |
| ICS Code (Flanges, couplings and joints): | 23.040.60 |
| ICS Code (Plastics pipes): | 23.040.20 |
scope:
This document describes the time of flight diffraction (TOFD) testing of polyethylene butt fusion (BF) joints, including pipe-to-pipe, pipe-to-fitting and fitting-to-fitting joints, used for the conveyance of fluids. This document provides a test, whereby the presence of imperfections such as voids, inclusions, lack of fusions, misalignment and particulate contamination in the BF joints can be detected. The document is only applicable to polyethylene pipes and fittings without a barrier to ultrasonic waves. This document also provides requirement for procedure qualification and guidance for personnel qualifications which are essential for the application of this test method. This document also covers the equipment, the preparation and performance of the test, the indication assessment and the reporting for polyethylene BF joints. The acceptance criteria are not covered in this document. NOTE 1 - At the present time laboratory experiences exist on the use of TOFD for polyethylene butt fusion joints and/or reference blocks of wall thickness between 8 mm to 100 mm[1][2][3][4][5][6]
Document History