DS/ISO 23783-1
Automated liquid handling systems – Part 1: Vocabulary and general requirements
| Organization: | DS |
| Publication Date: | 17 August 2022 |
| Status: | active |
| Page Count: | 28 |
| ICS Code (Laboratory ware and related apparatus): | 71.040.20 |
| ICS Code (Chemical technology (Vocabularies)): | 01.040.71 |
scope:
This document defines terms relating to automated liquid handling systems (ALHS). This document also specifies general requirements for the use of ALHS. It describes types of ALHS and specific use requirements, settings, and adjustments for each ALHS type. It also specifies environmental requirements for the use of ALHS. This document is applicable to all ALHS with complete, installed liquid handling devices, including tips and other essential parts needed for delivering a specified volume, which perform liquid handling tasks without human intervention into labware. NOTE Measurement procedures for the determination of volumetric performance are given in ISO 23783-2. The determination, specification, and reporting of volumetric performance of automated liquid handling systems are described in ISO 23783-3.
Document History