DS/IEC 62590-3-1 ED1

Railway applications – Fixed installations – Electronic power converters – Part 3-1: AC traction applications – Electronic power compensators

active, Most Current
Organization: DS
Publication Date: 17 August 2022
Status: active
Page Count: 54
ICS Code (Railway rolling stock in general): 45.060.01
scope:

IEC 62590-3-1:2022 specifies the requirements and test methods for electronic power compensators for 1AC traction systems. This equipment is used to improve electric power quality inside the electric traction system and/or at the interface to the 3AC power network, applying power electronics technology. This document applies to equipment which is installed to achieve one or more of the following objectives as its function(s): - to mitigate voltage fluctuation; - to improve power factor; - to reduce imbalance at the interface to the 3AC power network. This document applies to equipment with all possible configurations to implement different technical solutions for compensation, but equipment consisting of only passive components is excluded.

Document History

DS/IEC 62590-3-1 ED1
August 17, 2022
Railway applications – Fixed installations – Electronic power converters – Part 3-1: AC traction applications – Electronic power compensators
IEC 62590-3-1:2022 specifies the requirements and test methods for electronic power compensators for 1AC traction systems. This equipment is used to improve electric power quality inside the electric...
IEC 62590-3-1 ED1: Railway applications – Fixed installations – Electronic power converters – Part 3-1: AC traction applications – Electronic power compensators
This part of IEC 62590 specifies the requirements and test methods for electronic power compensators for 1AC traction systems. This equipment is used to improve electric power quality inside the...
Advertisement