NEN-EN 10051
Continuously hot-rolled strip and plate/sheet cut from wide strip of non-alloy and alloy steels - Tolerances on dimensions and shape
| Organization: | NEN |
| Publication Date: | 1 August 2022 |
| Status: | pending |
| Page Count: | 24 |
| ICS Code (Flat steel products and semi-products): | 77.140.50 |
scope:
This document specifies tolerances on dimensions and shape for continuously hot-rolled uncoated plate/sheet and strip with a maximum width of 2 200 mm and a maximum thickness of 25 mm of non-alloy and alloy steels in accordance with Table 1 (see also Annex B). This document also applies to hot-rolled strip for cold rolling.
NOTE 1 This document does not apply to:
- hot-rolled strip rolled in widths w < 600 mm (see EN 10048);
- hot-rolled patterned steel strip and plate/sheet cut from wide strip (EN 10363);
- uncoated or electrolytically coated cold rolled sheet and strip (see EN 10131);
- hot-dip coated steel sheet and strip (EN 10143);
- stainless steels.
NOTE 2 This document can also be used for steels from other standards, e.g. steels for shipbuilding.
Document History