FORD - WSS-M2D505-A5

THERMOPLASTIC ELASTOMER, STYRENE POLYOLEFIN BLOCK COPOLYMER (TES), 90 DUROMETER A HARDNESS, EXTERIOR APPLICATIONS ***TO BE USED WITH FORD WSS-M99P1111-A***

active, Most Current
Organization: FORD
Publication Date: 23 June 2022
Status: active
Page Count: 5
scope:

The material defined by this specification is a U.V. stabilized thermoplastic styrene-ethylene/butylene-styrene copolymer elastomer. The material can be processed by conventional thermoplastic molding techniques such as injection and/or extrusion molding.

Document History

WSS-M2D505-A5
June 23, 2022
THERMOPLASTIC ELASTOMER, STYRENE POLYOLEFIN BLOCK COPOLYMER (TES), 90 DUROMETER A HARDNESS, EXTERIOR APPLICATIONS ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a U.V. stabilized thermoplastic styrene-ethylene/butylene-styrene copolymer elastomer. The material can be processed by conventional thermoplastic...
December 15, 2003
THERMOPLASTIC ELASTOMER, STYRENE POLYOLEFIN BLOCK COPOLYMER (TES), 90 DUROMETER A HARDNESS, EXTERIOR APPLICATIONS ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The material defined by this specification is a U.V. stabilized thermoplastic styrene-ethylene/butylene- styrene copolymer elastomer. The material can be processed by conventional...

References

Advertisement