FORD - WSS-M2D505-A6

THERMOPLASTIC ELASTOMER, POLYOLEFIN EP RUBBER MODIFIED (TEO), 55 DUROMETER D HARDNESS, EXTERIOR APPLICATIONS ***TO BE USED WITH FORD WSS-M99P1111-A***

active, Most Current
Organization: FORD
Publication Date: 23 June 2022
Status: active
Page Count: 4
scope:

The material defined by this specification is a U.V. stabilized thermoplastic polyolefin EPDM rubber modified (TEO). The material can be processed by conventional thermoplastic molding techniques such as injection and/or extrusion molding.

Document History

WSS-M2D505-A6
June 23, 2022
THERMOPLASTIC ELASTOMER, POLYOLEFIN EP RUBBER MODIFIED (TEO), 55 DUROMETER D HARDNESS, EXTERIOR APPLICATIONS ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a U.V. stabilized thermoplastic polyolefin EPDM rubber modified (TEO). The material can be processed by conventional thermoplastic molding techniques...
December 15, 2003
THERMOPLASTIC ELASTOMER, POLYOLEFIN EP RUBBER MODIFIED (TEO), 55 DUROMETER D HARDNESS, EXTERIOR APPLICATIONS ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The material defined by this specification is a U.V. stabilized thermoplastic polyolefin EPDM rubber modified (TEO). The material can be processed by conventional thermoplastic molding...

References

Advertisement