FORD - WSS-M2D505-A7

THERMOPLASTIC ELASTOMER, STYRENE POLYOLEFIN BLOCK COPOLYMER (TES), 49 DUROMETER A HARDNESS, EXTERIOR WEATHERABLE ***TO BE USED WITH FORD WSS-M99P1111-A***

active, Most Current
Organization: FORD
Publication Date: 23 June 2022
Status: active
Page Count: 5
scope:

The material defined by this specification is a black U.V. stabilized thermoplastic styrene-ethylene/butylene-styrene copolymer elastomer. The material possesses a good exterior weathering capability and can be processed by conventional thermoplastic molding techniques such as injection and/or extrusion molding.

Document History

WSS-M2D505-A7
June 23, 2022
THERMOPLASTIC ELASTOMER, STYRENE POLYOLEFIN BLOCK COPOLYMER (TES), 49 DUROMETER A HARDNESS, EXTERIOR WEATHERABLE ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a black U.V. stabilized thermoplastic styrene-ethylene/butylene-styrene copolymer elastomer. The material possesses a good exterior weathering capability...
October 28, 2020
THERMOPLASTIC ELASTOMER, STYRENE POLYOLEFIN BLOCK COPOLYMER (TES), 49 DUROMETER A HARDNESS, EXTERIOR WEATHERABLE ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a black U.V. stabilized thermoplastic styrene-ethylene/butylenestyrene copolymer elastomer. The material possesses a good exterior weathering capability...
August 2, 2013
THERMOPLASTIC ELASTOMER, STYRENE POLYOLEFIN BLOCK COPOLYMER (TES), 49 DUROMETER A HARDNESS, EXTERIOR WEATHERABLE ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a black U.V. stabilized thermoplastic styreneethylene/ butylene-styrene copolymer elastomer. The material possesses a good exterior weathering capability...
February 4, 2009
THERMOPLASTIC ELASTOMER, STYRENE POLYOLEFIN BLOCK COPOLYMER (TES), 49 DUROMETER A HARDNESS, EXTERIOR WEATHERABLE ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a black U.V. stabilized thermoplastic styreneethylene/ butylene-styrene copolymer elastomer. The material possesses a good exterior weathering capability...

References

Advertisement