FORD - WSS-M15J19-A1

PAINT, ULTRAVIOLET + THERMAL DUAL CURE TWO COMPONENT COLOR COAT FOR PLASTIC, INTERIOR, HARD COAT, STRAIGHT SHADE ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Organization: FORD
Publication Date: 23 June 2022
Status: inactive
Page Count: 9
scope:

The material defined by these specifications is a pigmented Ultraviolet (UV) + thermal cure paint system suitable for first surface application to interior plastic parts.

Document History

September 21, 2023
PAINT, ULTRAVIOLET + THERMAL DUAL CURE TWO COMPONENT COLOR COAT FOR PLASTIC, INTERIOR, HARD COAT, STRAIGHT SHADE ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is a pigmented Ultraviolet (UV) + thermal cure paint system suitable for first surface application to interior plastic parts.
WSS-M15J19-A1
June 23, 2022
PAINT, ULTRAVIOLET + THERMAL DUAL CURE TWO COMPONENT COLOR COAT FOR PLASTIC, INTERIOR, HARD COAT, STRAIGHT SHADE ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is a pigmented Ultraviolet (UV) + thermal cure paint system suitable for first surface application to interior plastic parts.
October 28, 2020
PAINT, ULTRAVIOLET + THERMAL DUAL CURE TWO COMPONENT COLOR COAT FOR PLASTIC, INTERIOR, HARD COAT, STRAIGHT SHADE ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is a pigmented Ultraviolet (UV) + thermal cure paint system suitable for first surface application to interior plastic parts.
June 16, 2020
PAINT, ULTRAVIOLET + THERMAL DUAL CURE TWO COMPONENT COLOR COAT FOR PLASTIC, INTERIOR, HARD COAT, STRAIGHT SHADE ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is a pigmented Ultraviolet (UV) + thermal cure paint system suitable for first surface application to interior plastic parts.

References

Advertisement