FORD - WSS-M15J20-A1

PAINT, TWO COMPONENT COLOR BASECOAT/PAINT, ULTRAVIOLET + THERMAL DUAL CURE TWO COMPONENT CLEARCOAT FOR PLASTIC, INTERIOR BASE/CLEAR COAT SYSTEM, HIGH GLOSS (A-B) ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Organization: FORD
Publication Date: 23 June 2022
Status: inactive
Page Count: 9
scope:

The material defined by these specifications is a pigmented one-component basecoat/ Ultraviolet (UV) + thermal cure paint system suitable for first surface application to interior plastic parts.

Document History

September 21, 2023
PAINT, TWO COMPONENT COLOR BASECOAT/PAINT, ULTRAVIOLET + THERMAL DUAL CURE TWO COMPONENT CLEARCOAT FOR PLASTIC, INTERIOR BASE/CLEAR COAT SYSTEM, HIGH GLOSS (A-B) ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is a pigmented one-component basecoat/Ultraviolet (UV) + thermal cure paint system suitable for first surface application to interior plastic parts.
WSS-M15J20-A1
June 23, 2022
PAINT, TWO COMPONENT COLOR BASECOAT/PAINT, ULTRAVIOLET + THERMAL DUAL CURE TWO COMPONENT CLEARCOAT FOR PLASTIC, INTERIOR BASE/CLEAR COAT SYSTEM, HIGH GLOSS (A-B) ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is a pigmented one-component basecoat/ Ultraviolet (UV) + thermal cure paint system suitable for first surface application to interior plastic parts.
May 2, 2022
PAINT, TWO COMPONENT COLOR BASECOAT/PAINT, ULTRAVIOLET + THERMAL DUAL CURE TWO COMPONENT CLEARCOAT FOR PLASTIC, INTERIOR BASE/CLEAR COAT SYSTEM, HIGH GLOSS (A-B) ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is a pigmented one-component basecoat/ Ultraviolet (UV) + thermal cure paint system suitable for first surface application to interior plastic parts.
October 28, 2020
PAINT, TWO COMPONENT COLOR BASECOAT/PAINT, ULTRAVIOLET + THERMAL DUAL CURE TWO COMPONENT CLEARCOAT FOR PLASTIC, INTERIOR BASE/CLEAR COAT SYSTEM, HIGH GLOSS (A-B) ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is a pigmented one-component basecoat/ Ultraviolet (UV) + thermal cure paint system suitable for first surface application to interior plastic parts.

References

Advertisement