JSA - JIS Z 3323
Stainless steel flux cored wires and rods for arc welding
| Organization: | JSA |
| Publication Date: | 20 July 2021 |
| Status: | active |
| Page Count: | 45 |
| ICS Code (Welding consumables): | 25.160.20 |
scope:
This Standard specifies requirements for the following stainless steel flux cored electrodes (hereafter referred to as electrodes) and cored rods for gas tungsten arc welding (hereafter referred to as rods) which generate the deposited metal of chromium not less than 10.5 % (mass fraction) and nickel not more than 37.0 % (mass fraction).
- Flux cored electrodes for gas-shielded arc welding
- Metal cored electrodes for gas-shielded arc welding
- Flux cored electrodes for self-shielded arc welding
- Cored rods for gas tungsten arc welding
NOTE The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows.
ISO 17633 : 2017 Welding consumables - Tubular cored electrodes and rods for gas shielded and non-gas shielded metal arc welding of stainless and heat-resisting steels - Classification (MOD)
In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/IEC Guide 21-1.
Document History