FORD - WSS-M4D985-A4

FLEXIBLE COVERSTOCK, SLUSH MOLDABLE POLYVINYL CHLORIDE (PVC) OR POLYVINYL CHLORIDE ALLOY, SEAMLESS INSTRUMENT PANEL REDUCED EMISSION ***TO BE USED WITH FORD WSS-M99P1111-A***

active, Most Current
Organization: FORD
Publication Date: 15 June 2022
Status: active
Page Count: 5
scope:

The material defined by this specification is a dry blended, slush molded polyvinyl chloride or polyvinyl chloride alloy skin that is UV stabilized, heat stabilized, and has excellent low temperature ductility used for soft doors or seamless instrument panels.

Document History

WSS-M4D985-A4
June 15, 2022
FLEXIBLE COVERSTOCK, SLUSH MOLDABLE POLYVINYL CHLORIDE (PVC) OR POLYVINYL CHLORIDE ALLOY, SEAMLESS INSTRUMENT PANEL REDUCED EMISSION ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a dry blended, slush molded polyvinyl chloride or polyvinyl chloride alloy skin that is UV stabilized, heat stabilized, and has excellent low temperature...
May 23, 2017
FLEXIBLE COVERSTOCK, SLUSH MOLDABLE POLYVINYL CHLORIDE (PVC) OR POLYVINYL CHLORIDE ALLOY, SEAMLESS INSTRUMENT PANEL REDUCED EMISSION ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a dry blended, slush molded polyvinyl chloride or polyvinyl chloride alloy skin that is UV stabilized, heat stabilized, and has excellent low temperature...

References

Advertisement