ANSI - INCITS/ISO/IEC 9797-1

Information technology Security techniques Message Authentication Codes (MACs) Part 1: Mechanisms using a block cipher

active, Most Current
Organization: ANSI
Publication Date: 1 January 2011
Status: active
Page Count: 48
scope:

This part of ISO/IEC 9797 specifies six MAC algorithms that use a secret key and an n-bit block cipher to calculate an m-bit MAC.

This part of ISO/IEC 9797 can be applied to the security services of any security architecture, process, or application.

Key management mechanisms are outside the scope of this part of ISO/IEC 9797.

This part of ISO/IEC 9797 specifies object identifiers that can be used to identify each mechanism in accordance with ISO/IEC 8825-1. Numerical examples and a security analysis of each of the six specified algorithms are provided, and the relationship of this part of ISO/IEC 9797 to previous standards is explained.

Document History

INCITS/ISO/IEC 9797-1
January 1, 2011
Information technology Security techniques Message Authentication Codes (MACs) Part 1: Mechanisms using a block cipher
This part of ISO/IEC 9797 specifies six MAC algorithms that use a secret key and an n-bit block cipher to calculate an m-bit MAC. This part of ISO/IEC 9797 can be applied to the security services of...
December 15, 1999
Information technology Security techniques Message Authentication Codes (MACs) Part 1: Mechanisms using a block cipher
A description is not available for this item.

References

Advertisement