CEN - EN ISO 4016
Fasteners - Hexagon head bolts - Product grade C
active, Most Current
| Organization: | CEN |
| Publication Date: | 1 July 2022 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Bolts, screws, studs): | 21.060.10 |
scope:
This document specifies the characteristics of hexagon head bolts, in steel, with metric coarse pitch threads M5 to M64, and with product grade C.
If in certain cases other specifications are requested, property classes can be selected from ISO 898‑1 and dimensional options from ISO 888 or ISO 4753.
Document History
EN ISO 4016
July 1, 2022
Fasteners - Hexagon head bolts - Product grade C
This document specifies the characteristics of hexagon head bolts, in steel, with metric coarse pitch threads M5 to M64, and with product grade C.
If in certain cases other specifications are...
March 1, 2011
Hexagon head bolts - Product grade C
This International Standard specifies the characteristics of hexagon head bolts with threads from M5 up to and including M64, of product grade C.
If, in special cases, specifications other than...
November 1, 2000
Hexagon Head Bolts - Product Grade C
A description is not available for this item.