ABMA - ANSI/ABMA/ISO 12240-2

Rolling Bearings - Spherical Plain Bearings Part 2: Angular Contact Radial Spherical Plain Bearings

active, Most Current
Organization: ABMA
Publication Date: 1 January 2021
Status: active
Page Count: 8
ICS Code (Plain bearings): 21.100.10
scope:

This part of ISO 12240 specifies dimensions and tolerances for angular contact radial spherical plain bearings.

The specified tolerance values apply to finished, angular contact radial spherical plain bearings before any coating or plating.

Angular contact radial spherical plain bearings need not conform to the design illustrated but compliance is required as regards dimensions and tolerances specified.

NOTE - Angular contact radial spherical plain bearings for airframe applications are not covered by this part of ISO 12240.

Document History

ANSI/ABMA/ISO 12240-2
January 1, 2021
Rolling Bearings - Spherical Plain Bearings Part 2: Angular Contact Radial Spherical Plain Bearings
This part of ISO 12240 specifies dimensions and tolerances for angular contact radial spherical plain bearings. The specified tolerance values apply to finished, angular contact radial spherical...
January 1, 1998
Rolling Bearings - Spherical Plain Bearings Part 2: Angular Contact Radial Spherical Plain Bearings
This part of IS0 12240 specifies dimensions and tolerances for angular contact radial spherical plain bearings. The specified tolerance values apply to finished, angular contact radial spherical...

References

Advertisement