ABMA - ANSI/ABMA/ISO 12240-3

Rolling Bearings - Spherical Plain Bearings Part 3: Thrust Spherical Plain Bearings

active, Most Current
Organization: ABMA
Publication Date: 1 January 2021
Status: active
Page Count: 8
scope:

This part of ISO 12240 specifies dimensions and tolerances for thrust spherical plain bearings.

The specified tolerance values apply to finished, thrust spherical plain bearings before any coating or plating.

Thrust spherical plain bearings need not conform to the design illustrated but compliance is required as regards dimensions and tolerances specified.

NOTE - Thrust spherical plain bearings for airframe applications are not covered by this part of ISO 12240.

Document History

ANSI/ABMA/ISO 12240-3
January 1, 2021
Rolling Bearings - Spherical Plain Bearings Part 3: Thrust Spherical Plain Bearings
This part of ISO 12240 specifies dimensions and tolerances for thrust spherical plain bearings. The specified tolerance values apply to finished, thrust spherical plain bearings before any coating...
January 1, 1998
Rolling Bearings - Spherical Plain Bearings Part 3: Thrust Spherical Plain Bearings
A description is not available for this item.

References

Advertisement