ANSI - INCITS/ISO/IEC 11694-2
Identification cards - Optical memory cards - Linear recording method - Part 2: Dimensions and location of the accessible optical area
active, Most Current
| Organization: | ANSI |
| Publication Date: | 1 January 2012 |
| Status: | active |
| Page Count: | 12 |
scope:
This part of ISO/IEC 11694 defines the dimensions and location of the accessible optical area of optical memory cards with ID-1 dimensions using the linear recording method.
Document History
INCITS/ISO/IEC 11694-2
January 1, 2012
Identification cards - Optical memory cards - Linear recording method - Part 2: Dimensions and location of the accessible optical area
This part of ISO/IEC 11694 defines the dimensions and location of the accessible optical area of optical memory cards with ID-1 dimensions using the linear recording method.
April 15, 2000
Identification cards Optical memory cards Linear recording method Part 2: Dimensions and location of the accessible optical area
A description is not available for this item.