ANSI - INCITS/ISO/IEC 13818-10

Information Technology - Generic Coding of Moving Pictures and Associated Audio Information - Part 10: Conformance Extensions for Digital Storage Media Command and Control (DSM-CC)

active, Most Current
Organization: ANSI
Publication Date: 1 January 1999
Status: active
Page Count: 148
scope:

This part of ISO/IEC 13818 defines compliance to Data Storage Media Command and Control (DSMCC) standard in 2 steps: the static review and the dynamic review as defined in ISO/IEC 9646 Conformance Testing standard [1, 2, 3]. The static review requirements are specified in clause 4 of this part of ISO/IEC 13818 in the form of Protocol Implementation Conformance Statement (PICS) proforma. The ATS used for dynamic review is described in clause 5.

This part of ISO/IEC 13818 does not specify all the requirements with which terminal equipment intended for use in conjunction with multimedia information retrieval services has to comply. In particular, this part of ISO/IEC 13818 does not specify (lower layer) protocols to be used to deliver/transport DSM-CC protocol data units. Neither does it specify requirements related to safety, protection, and electromagnetic compatibility (EMC) of the equipment, or regulatory requirements with which such equipment may be required to comply.

Document History

July 15, 1999
Information Technology - Generic Coding of Moving Pictures and Associated Audio Information - Part 10: Conformance Extensions for Digital Storage Media Command and Control (DSM-CC)
A description is not available for this item.
INCITS/ISO/IEC 13818-10
January 1, 1999
Information Technology - Generic Coding of Moving Pictures and Associated Audio Information - Part 10: Conformance Extensions for Digital Storage Media Command and Control (DSM-CC)
This part of ISO/IEC 13818 defines compliance to Data Storage Media Command and Control (DSMCC) standard in 2 steps: the static review and the dynamic review as defined in ISO/IEC 9646 Conformance...

References

Advertisement