NEN-ISO 1827

Rubber, vulcanized or thermoplastic - Determination of shear modulus and adhesion to rigid plates - Quadruple shear methods

active, Most Current
Organization: NEN
Publication Date: 1 August 2022
Status: active
Page Count: 18
ICS Code (Rubber): 83.060
scope:

This document specifies methods for the determination of the modulus in shear and the strength of bonds of rubber to metal or other rigid plates, using rubber bonded between four parallel plates.

Method A describes the determination of the modulus in shear.

Method B describes the determination of the strength of the bonds.

The methods are applicable primarily to test pieces prepared in the laboratory under standard conditions, such can be used to provide data for the development and control of rubber compounds and methods of manufacture of bonded shear units.

 

 

Document History

NEN-ISO 1827
August 1, 2022
Rubber, vulcanized or thermoplastic - Determination of shear modulus and adhesion to rigid plates - Quadruple shear methods
This document specifies methods for the determination of the modulus in shear and the strength of bonds of rubber to metal or other rigid plates, using rubber bonded between four parallel plates....
October 1, 2016
Rubber, vulcanized or thermoplastic - Determination of shear modulus and adhesion to rigid plates - Quadruple-shear methods
NEN-ISO 1827 specifies methods for the determination of the modulus in shear and the strength of bonds of rubber to metal or other rigid plates, using rubber bonded between four parallel plates....
November 1, 2011
Rubber, vulcanized or thermoplastic - Determination of shear modulus and adhesion to rigid plates - Quadruple-shear methods
This International Standard specifies methods for the determination of the modulus in shear and the strength of bonds of rubber to metal or other rigid plates, using rubber bonded between four...
July 1, 2007
Rubber, vulcanized or thermoplastic - Determination of shear modulus and adhesion to rigid plates - Quadruple-shear methods
This International Standard specifies methods for the determination of the modulus in shear and the strength of bonds of rubber to metal or other rigid plates, using rubber bonded between four...

References

Advertisement