GMW17599

Polyamide 612 – Glass Fiber Reinforced, Heat Stabilized

active, Most Current
Organization: GMW
Publication Date: 1 August 2022
Status: active
Page Count: 5
scope:

Note: Nothing in this standard supercedes applicable laws and regulations.

Note: In the event of conflict between the English and domestic language, the English language shall take precedence.

Purpose/Material Description.

This specification covers the properties of glass fiber reinforced, heat stabilized polyamide 612 resin.

Symbols.

The material abbreviations according to ISO 11469 are shown in Table 1

Applicability.

Typical applications include, but are not limited to, underbody parts requiring increased chloride resistance, cable ends and brackets.

Remarks.

The classification into groups is according to the different ranges of glass fiber content. Additional glass ranges will be added as the glass ranges become necessary.

Document History

GMW17599
August 1, 2022
Polyamide 612 – Glass Fiber Reinforced, Heat Stabilized
Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence....
April 1, 2017
Polyamide 612 – Glass Fiber Reinforced, Heat Stabilized
Material Description. This specification covers the properties of glass fiber reinforced, heat stabilized polyamide 612 resin. Symbols. The material abbreviations according to ISO 11469 are shown in...

References

Advertisement