ISO - 10101-2
Natural gas — Determination of water by the Karl Fischer method — Part 2: Volumetric procedure
active, Most Current
| Organization: | ISO |
| Publication Date: | 1 August 2022 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Natural gas): | 75.060 |
scope:
This document specifies a volumetric procedure for the determination of water content in natural gas. Volumes are expressed in cubic metres at a temperature of 273,15 K (0 °C) and a pressure of 101,325 kPa (1 atm). It applies to water concentrations between 5 mg/m3 and 5 000 mg/m3.
Document History
10101-2
August 1, 2022
Natural gas — Determination of water by the Karl Fischer method — Part 2: Volumetric procedure
This document specifies a volumetric procedure for the determination of water content in natural gas. Volumes are expressed in cubic metres at a temperature of 273,15 K (0 °C) and a pressure of...
January 1, 1993
Natural Gas - Determination of Water by the Karl Fischer Method - Part 2: Titration Procedure
A description is not available for this item.