GMW18582
Performance Requirements for Textile Wheelhouse Liners
| Organization: | GMW |
| Publication Date: | 1 August 2022 |
| Status: | inactive |
| Page Count: | 7 |
scope:
Purpose.
This standard covers the performance requirements of needle punched non-woven textile parts used in automotive wheelhouse liner and underbody shield applications.
Material.
The specific performance characteristics required for individual parts shall be determined by the GMW16225 callouts specified on the engineering drawing or Math data. These properties are weight per unit area, acoustic absorption level, and water pass-through.
Note: Weights listed represent average area weight of finished part. Actual weight will vary depending on location on the part. This weight is for the finished part.
Note: Materials used to produce parts must be approved to GMW16225. If the part contains a protective film, the film must be approved to GMW18419. If the part contains an acoustic treatment, the treatment must be approved to GMW14194 with acoustic performance requirement of level C.
Document History