IEC - 60092-304

Electrical installations in ships – Part 304: Equipment – Semiconductor converters

active, Most Current
Organization: IEC
Publication Date: 1 August 2022
Status: active
Page Count: 18
ICS Code (Electrical equipment of ships and of marine structures): 47.020.60
scope:

This part of IEC 60092 specifies special provisions to power electronic converters and systems, using semiconductor elements for use in ships. The conversion may be from AC to DC, from DC to AC, from DC to DC or from AC to AC with a rated output power greater than 1 kW.

This document does not apply to semiconductor converters used in electrical propulsion plant. For semiconductors converters used in electrical propulsion plant, see IEC 60092-501.

Document History

60092-304
August 1, 2022
Electrical installations in ships – Part 304: Equipment – Semiconductor converters
This part of IEC 60092 specifies special provisions to power electronic converters and systems, using semiconductor elements for use in ships. The conversion may be from AC to DC, from DC to AC, from...
January 1, 1980
Electrical Installations in Ships Part 304: Equipment - Semiconductor Convertors
A description is not available for this item.
January 1, 1980
Electrical Installations in Ships Part 304: Equipment - Semiconductor Convertors
This standard is applicable to static convertors using semiconductor rectifying elements such as diodes, reverse blocking triode thyristors etc. for use in ships. The conversion may be from a.c. to...

References

Advertisement