BSI - BS EN 3773-003

Circuit Breakers, Single-Pole, Temperature Compensated, Rated Currents 1 A to 25 A, Switching Capacity 65 In/1 000 A Max. - Part 003: Metric Thread Terminals - Product Standard

active, Most Current
Buy Now
Organization: BSI
Publication Date: 15 August 1999
Status: active
Page Count: 12
ICS Code (Aerospace electric equipment and systems): 49.060

Document History

BS EN 3773-003
August 15, 1999
Circuit Breakers, Single-Pole, Temperature Compensated, Rated Currents 1 A to 25 A, Switching Capacity 65 In/1 000 A Max. - Part 003: Metric Thread Terminals - Product Standard
A description is not available for this item.

References

Advertisement