ISO - 4943

Steel and cast iron — Determination of copper content — Flame atomic absorption spectrometric method

active, Most Current
Organization: ISO
Publication Date: 1 August 2022
Status: active
Page Count: 20
ICS Code (Ferrous metals in general): 77.080.01
scope:

This document specifies a flame atomic absorption spectrometric method for the determination of copper in steel and cast iron.

The method is applicable to copper contents in the range of 0,003 % (mass fraction) to 3,0 % (mass fraction).

Document History

4943
August 1, 2022
Steel and cast iron — Determination of copper content — Flame atomic absorption spectrometric method
This document specifies a flame atomic absorption spectrometric method for the determination of copper in steel and cast iron. The method is applicable to copper contents in the range of 0,003 %...
January 1, 1985
Steel and Cast Iron - Determination of Copper Content - Flame Atomic Absorption Spectrometric Method
A description is not available for this item.

References

Advertisement