CEN - EN ISO 4014
Fasteners - Hexagon head bolts - Product grades A and B
active, Most Current
| Organization: | CEN |
| Publication Date: | 1 July 2022 |
| Status: | active |
| Page Count: | 20 |
| ICS Code (Bolts, screws, studs): | 21.060.10 |
scope:
This document specifies the characteristics of hexagon head bolts, in steel and stainless steel, with metric coarse pitch threads M1,6 to M64, and with product grades A and B.
If in certain cases other specifications are requested, property classes and stainless steel grades can be selected from ISO 898‑1 or ISO 3506‑1, and dimensional options from ISO 888 or ISO 4753.
Document History
EN ISO 4014
July 1, 2022
Fasteners - Hexagon head bolts - Product grades A and B
This document specifies the characteristics of hexagon head bolts, in steel and stainless steel, with metric coarse pitch threads M1,6 to M64, and with product grades A and B.
If in certain cases...
March 1, 2011
Hexagon head bolts - Product grades A and B
This International Standard specifies the characteristics of hexagon head bolts with threads from M1,6 up to and including M64, of product grade A for threads M1,6 to M24 and nominal lengths up to...
November 1, 2000
Hexagon Head Bolts - Product Grades A and B
This International Standard specifies the characteristics of hexagon head bolts with threads from M1,6 up to and including M64, of product grade A for threads M1,6 to M24 and nominal lengths up to...