DIN EN 60169-21
Radio-frequency connectors - Part 21: Two types of radio-frequency connectors with inner diameter of outer conductor 9,5 mm (O,374 in) with different versions of screw coupling - Characteristic impedance 50 Ω (Types SC-A and SC-B) (IEC 60169-21:1985 + A1:1996); German version EN 60169-21:1997
active, Most Current
| Organization: | DIN |
| Publication Date: | 1 February 1998 |
| Status: | active |
| Page Count: | 19 |
| ICS Code (RF connectors): | 33.120.30 |
Document History
DIN EN 60169-21
February 1, 1998
Radio-frequency connectors - Part 21: Two types of radio-frequency connectors with inner diameter of outer conductor 9,5 mm (O,374 in) with different versions of screw coupling - Characteristic impedance 50 Ω (Types SC-A and SC-B) (IEC 60169-21:1985 + A1:1996); German version EN 60169-21:1997
A description is not available for this item.