NR - RT/E/S/21003 ISSUE 1

RT/E/S/21003 ISSUE 1

inactive
Organization: NR
Publication Date: 1 February 1998
Status: inactive
Page Count: 9
scope:

This specification applies to data communications to be provided.

The specification does not include requirements for site installation or commissioning works.

Where data communication is required between outstation equipment and a subservient satellite point, the requirements of Railtrack Line Specification RT/E/S/21011 "Data Communication Circuits Associated with Point-to-Point Equipment Used on Electrical Distribution Systems" shall apply.

The document is to be read in conjunction with Railtrack Line Specification RT/E/S/21000, "Operational, Environmental and General Requirements for Remote Control Equipment for Electrical Distribution Systems" and the relevant procurement specification.

Purpose

This specification states the requirements for data communications forming part of a supervisory control and data acquisition (SCADA) system used for the remote monitoring and control of electrification equipment associated with a.c. or d.c. traction electrification systems.

The data communication is between electrical control rooms (ECRs) or control centres and 'outstation' or remote terminal unit (RTU) equipment at locations to be remotely controlled/monitored from an electrical control room.

Document History

April 1, 2001
Data Communications for Remote Control Systems for Electric Distribution Systems
This specification applies to data communications to be provided. The specification does not include requirements for site installation or commissioning works. Where data communication is required...
RT/E/S/21003 ISSUE 1
February 1, 1998
RT/E/S/21003 ISSUE 1
This specification applies to data communications to be provided. The specification does not include requirements for site installation or commissioning works. Where data communication is required...
Advertisement