IEC - 62453-2 (REDLINE + STANDARD)

Field device tool (FDT) interface specification – Part 2: Concepts and detailed description

active, Most Current
Organization: IEC
Publication Date: 1 August 2022
Status: active
Page Count: 508
ICS Code (Networking): 35.110
ICS Code (Industrial process measurement and control): 25.040.40
ICS Code (Multilayer applications): 35.100.05
scope:

This part of IEC 62453 explains the common principles of the field device tool concept. These principles can be used in various industrial applications such as engineering systems, configuration programs and monitoring and diagnostic applications.

This document specifies the general objects, general object behavior and general object interactions that provide the base of FDT.

Document History

62453-2 (REDLINE + STANDARD)
August 1, 2022
Field device tool (FDT) interface specification – Part 2: Concepts and detailed description
This part of IEC 62453 explains the common principles of the field device tool concept. These principles can be used in various industrial applications such as engineering systems, configuration...

References

Advertisement