IEC - 61753-043-02
Fibre optic interconnecting devices and passive components – Performance standard – Part 043-02: Simplex patch-cord style single-mode fibre wavelength selective devices with cylindrical ferrule connectors for category C – Controlled environment
| Organization: | IEC |
| Publication Date: | 1 August 2022 |
| Status: | active |
| Page Count: | 58 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
scope:
This part of IEC 61753 specifies the test requirements for wavelength selective cords used in a controlled environment (category C) according to IEC 61753-1:2018, where the connectors already comply with the category C requirements of IEC 61753-1:2018. The tests selected are a subset of the connector tests from IEC 61753-1:2018 appropriate for requalification with additional requirements relevant to cords and the connector/cable interface.
Document History