CEN - PREN 1997-1

Eurocode 7: Geotechnical design - Part 1: General rules

pending
Organization: CEN
Publication Date: 1 September 2022
Status: pending
Page Count: 105
ICS Code (Earthworks. Excavations. Foundation construction. Underground works): 93.020
ICS Code (Technical aspects): 91.010.30
scope:

Scope of prEN 1997-1

This document provides general rules for the design and verification of geotechnical structures.

This document is applicable for the design and verification of geotechnical structures outside the scope of prEN 1997-3:2022.

NOTE In this case, additional or amended provisions can be necessary.

Assumptions

In addition to the assumptions given in prEN 1990:2021, the provisions of prEN 1997:2022 (all parts) assume that:

- ground investigations are planned by personnel or enterprises knowledgeable about potential ground and groundwater conditions;

- ground investigations are executed by personnel having appropriate skill and experience;

- evaluation of test results and derivation of ground properties from ground investigation are carried out by personnel with appropriate geotechnical experience and qualifications;

- data required for design are collected, recorded, and interpreted by appropriately qualified and experienced personnel;

- geotechnical structures are designed and verified by personnel with appropriate qualifications and experience in geotechnical design;

- adequate continuity and communication exist between the personnel involved in data-collection, design, verification and execution.

This document is intended to be used in conjunction with prEN 1990:2021, which establishes principles and requirements for the safety, serviceability, robustness, and durability of structures, including geotechnical structures, and other construction works.

This document is intended to be used in conjunction with prEN 1997-2, which gives provisions rules for determining ground properties from ground investigations.

This document is intended to be used in conjunction with prEN 1997-3, which gives specific rules for the design and verification of certain types of geotechnical structures.

This document is intended to be used in conjunction with the other Eurocodes for the design of geotechnical structures, including temporary geotechnical structures.

Document History

PREN 1997-1
September 1, 2022
Eurocode 7: Geotechnical design - Part 1: General rules
Scope of prEN 1997-1 This document provides general rules for the design and verification of geotechnical structures. This document is applicable for the design and verification of geotechnical...
November 1, 2004
Eurocode 7: Geotechnical design - Part 1: General rules
EN 1997-1 is intended to be used as a general basis for the geotechnical aspects of the design of buildings and civil engineering works. (2) The following subjects are dealt with in EN 1997-1:...
November 1, 2004
Eurocode 7: Geotechnical design - Part 1: General rules
Scope of EN 1997 (1) EN 1997 is intended to be used in conjunction with EN 1990:2002, which establishes the principles and requirements for safety and serviceability, describes the basis of design...
January 1, 1994
Eurocode 7: Geotechnical Design - Part 1: General Rules
A description is not available for this item.
January 1, 1994
Eurocode 7: Geotechnical Design - Part 1: General Rules
A description is not available for this item.

References

Advertisement