SNZ - AS/NZS 1301.456

Methods of test for pulp and paper Method 456: Determination of conductivity of aqueous extracts of paper, board and pulps

active, Most Current
Organization: SNZ
Publication Date: 2 September 2022
Status: active
Page Count: 16
scope:

This document specifies a method for the determination of the conductivity of aqueous extracts of paper, board or pulp, these extracts having been prepared by a hot or cold method.

The method is applicable to all kinds of paper, board and pulps, except for papers used for electrical purposes. For high purity papers used for electrical purposes, see method given in EN 60554-2.

Document History

AS/NZS 1301.456
September 2, 2022
Methods of test for pulp and paper Method 456: Determination of conductivity of aqueous extracts of paper, board and pulps
This document specifies a method for the determination of the conductivity of aqueous extracts of paper, board or pulp, these extracts having been prepared by a hot or cold method. The method is...
January 6, 2006
Methods of test for pulp and paper Method 456s: Determination of conductivity of aqueous extracts of paper, board and pulps
A description is not available for this item.

References

Advertisement