AWWA - C900
Polyvinyl Chloride (PVC) Pressure Pipe, 4 In. Through 12 In., for Water
inactive
| Organization: | AWWA |
| Publication Date: | 8 June 1975 |
| Status: | inactive |
| Page Count: | 24 |
Document History
June 10, 2022
Polyvinyl Chloride (PVC) Pressure Pipe and Fabricated Fittings, 4 In. Through 60 In. (100 mm Through 1,500 mm)
This standard covers polyvinyl chloride (PVC) pipe, machined PVC couplings, and fabricated PVC fittings manufactured for conveying potable water, reclaimed water, irrigation water, wastewater, or any...
January 1, 2016
Polyvinyl Chloride (PVC) Pressure Pipe and Fabricated Fittings, 4 In. Through 60 In. (100 mm Through 1,500 mm)
This standard covers polyvinyl chloride (PVC) pipe and fabricated fittings manufactured for conveying potable water, reclaimed water, irrigation water, wastewater, or any fluid compatible with...
February 1, 2008
Polyvinyl Chloride (PVC) Pressure Pipe and Fabricated Fittings, 4 In. Through 12 In. (100 mm Through 300 mm), for Water Distribution
This standard covers 4-in. through 12-in. (100-mm through 300-mm) polyvinyl chloride (PVC) pressure pipe and fabricated fittings with cast-iron-pipe-equivalent (CI) outside diameter (OD) dimensions...
June 24, 2007
Polyvinyl Chloride (PVC) Pressure Pipe and Fabricated Fittings, 4 In. Through 12 In. (100 mm Through 300 mm), for Water Transmission and Distribution
This standard covers 4-in. through 12-in. (100-mm through 300-mm) polyvinyl chloride (PVC) pressure pipe and fabricated fittings with cast-iron-pipe-equivalent (CI) outside diameter (OD) dimensions...
June 15, 1997
Polyvinyl Chloride (PVC) Pressure Pipe and Fabricated Fittings, 4 in. Through 12 in.(100 mm Through 300 mm), for Water Distribution
This standard covers 4-in. through 12-in. (100-mm through 300-mm) polyvinyl chloride (PVC) pressure pipe and fabricated fittings with cast-iron-pipe-equivalent (CI) outside diameter (OD) dimensions...
January 29, 1989
Polyvinyl Chloride (PVC) Pressure Pipe, 4 In. Through 12 In., for Water Distribution
A description is not available for this item.
January 1, 1989
Polyvinyl Chloride (PVC) Pressure Pipe, 4 in. Through 12 in., for Water Distribution
A description is not available for this item.
January 25, 1981
Polyvinyl Chloride (PVC) Pressure Pipe, 4 In. Through 12 In., for Water
A description is not available for this item.
C900
June 8, 1975
Polyvinyl Chloride (PVC) Pressure Pipe, 4 In. Through 12 In., for Water
A description is not available for this item.