DSF/ISO/DTR 16153

Determination of uncertainty for volume measurements of a piston-operated volumetric apparatus using a photometric method

inactive
Organization: DS
Status: inactive
Page Count: 31
ICS Code (Measurement of volume, mass, density, viscosity): 17.060
scope:

This Technical Report gives detailed information regarding the evaluation of uncertainty for the photometric reference measurement procedure specified in ISO 8655-8 [1] and the photometric procedure specified in ISO 8655-7:XXXX, Annex B [2] according to ISO/IEC Guide 98-3. This document also includes the determination of other uncertainty components related to the liquid delivery process of a piston-operated volumetric apparatus (POVA), e.g. repeatability and handling. Furthermore, it provides examples for the calculation and application of the uncertainty of the mean delivered volume and the uncertainty in use of a single delivered volume.

Document History

February 20, 2023
Determination of uncertainty for volume measurements of a piston-operated volumetric apparatus using a photometric method
This document gives detailed information regarding the evaluation of uncertainty for the photometric reference measurement procedure specified in ISO 8655-8 and the photometric procedure specified in...
February 24, 2005
Piston-operated volumetric instruments – Determination of uncertainty for volume measurements made using the photometric method
This Technical Report gives the detailed evaluation of uncertainty for volume measurements according to the Guide to the expression of uncertainty in measurement (GUM). ISO 8655-7 covers...
DSF/ISO/DTR 16153
Determination of uncertainty for volume measurements of a piston-operated volumetric apparatus using a photometric method
This Technical Report gives detailed information regarding the evaluation of uncertainty for the photometric reference measurement procedure specified in ISO 8655-8 [1] and the photometric procedure...
Advertisement