DSF/EN ISO 8437-4/PRA1

Snow throwers – Safety requirements and test procedures – Part 4: Additional national and regional requirements (ISO 8437-4:2019)

pending
Organization: DS
Status: pending
Page Count: 10
ICS Code (Special purpose vehicles): 43.160
scope:

This document provides additional national and regional requirements applicable to combustion engine powered pedestrian-controlled and ride-on snow throwers. It is intended to be used with ISO 8437-1, ISO 8437-2 and ISO 8437-3 to achieve the full requirements and means for pedestrian-controlled and ride-on snow throwers. The ISO 8437 series deals with significant hazards, hazardous situations and events relevant to snow throwers used as intended and under the conditions reasonably foreseeable by the manufacturer. It does not apply to the following: - electrically powered and battery powered snow throwers; - hand-held snow throwers; - airport or highway snow removal machines and equipment; - machines intended for use in potentially explosive atmospheres. It does not deal with hazards related to the following: - battery circuits exceeding 42 V; - mains connected starting motor; - magneto grounding circuits; - working environment; - electromagnetic compatibility. The ISO 8437 series is not applicable to machines that were manufactured before the date of its publication.

Document History

April 27, 2021
Snow throwers – Safety requirements and test procedures – Part 4: Additional national and regional requirements (ISO 8437-4:2019)
This document provides additional national and regional requirements applicable to combustion engine powered pedestrian-controlled and ride-on snow throwers. It is intended to be used with ISO...
DSF/EN ISO 8437-4/PRA1
Snow throwers – Safety requirements and test procedures – Part 4: Additional national and regional requirements (ISO 8437-4:2019)
This document provides additional national and regional requirements applicable to combustion engine powered pedestrian-controlled and ride-on snow throwers. It is intended to be used with ISO...
Snow throwers – Safety requirements and test procedures – Part 4: Additional national and regional requirements (ISO/FDIS 8437-4:2018)
This part of ISO 8437 provides information on national and regional provisions applicable to powered walk-behind and ride-on snow throwers. It is not intended to apply to hand-held snow throwers nor...
Advertisement