DSF/PREN 4905

Aerospace series – Passive UHF RFID for airborne use

pending, Most Current
Organization: DS
Status: pending
Page Count: 26
ICS Code (Components for aerospace construction): 49.035
ICS Code (IT applications in transport): 35.240.60
ICS Code (Automatic identification and data capture techniques): 35.040.50
scope:

This document is applicable to new manufactured tags after publication of this document. This document aims to: - provide specification for RFID tag manufacturers to design and manufacture passive UHF RFID tags for the aeronautical industry; - identify required performances for UHF RFID tags in order to be read/written during ground operations only, while being subject to the global flight environment; - identify functional and environmental validation tests to be performed on passive UHF RFID tags with associated pass/fail criteria as well as associated test methods; - check functionalities and resistance to environment for airborne passive UHF RFID tags. This document does not cover: - the reader (interrogator - readers). It will be addressed appropriately by individual applicants; - active RFID devices or battery assisted passive (BAP) RFID devices; - RFID tags designed to operate outside the 860 to 960 MHz frequency range.

Document History

DSF/PREN 4905
Aerospace series – Passive UHF RFID for airborne use
This document is applicable to new manufactured tags after publication of this document. This document aims to: - provide specification for RFID tag manufacturers to design and manufacture passive...
Advertisement