AWWA - C500
Metal-Seated Gate Valves for Water Supply Service
inactive
| Organization: | AWWA |
| Publication Date: | 6 June 1993 |
| Status: | inactive |
| Page Count: | 32 |
Document History
January 24, 2019
Metal-Seated Gate Valves for Water Supply Service
This standard describes iron-body, metal-to-metal seated, nonrisingstem (NRS) gate valves, including tapping gate valves, 3 in. (75 mm) through 72 in. (1,800 mm), and outside screw and yoke (OS&Y)...
January 25, 2009
Metal-Seated Gate Valves for Water Supply Service
This standard describes iron-body, brass-mounted, nonrising-stem (NRS) gate valves, including tapping gate valves, 3-in. (75-mm) NPS through 48-in. (1,200-mm) NPS, and outside screw and yoke (OS&Y)...
June 16, 2002
Metal-Seated Gate Valves for Water Supply Service
This standard describes iron-body, brass-mounted, nonrising-stem (NRS) gate valves including tapping gate valves, 3 in. (75 mm) NPS through 48 in. (1,200-mm) NPS, (Footnote *) and outside screw and...
C500
June 6, 1993
Metal-Seated Gate Valves for Water Supply Service
A description is not available for this item.
January 1, 1993
Metal-Seated Gate Valves for Water Supply Service;
This standard covers iron-body, bronze-mounted, nonrising-stem (NRS) gate valves including tapping gate valves, 3 in. (75 mm) NPS through 48 in. (1200 mm) NPS, (Footnote *) and outside screw and yoke...
June 22, 1986
Gate Valves for Water and Sewerage Service
A description is not available for this item.
January 28, 1980
Gate Valves, 3 Through 48 In. NPS, for Water and Sewage Systems
A description is not available for this item.
January 24, 1971
Gate Valves—3 In. Through 48 In.—for Water and Other Liquids
A description is not available for this item.