IETF - RFC 9200

Authentication and Authorization for Constrained Environments Using the OAuth 2.0 Framework (ACE-OAuth)

active, Most Current
Organization: IETF
Publication Date: 1 August 2022
Status: active
Page Count: 72
scope:

This specification defines a framework for authentication and authorization in Internet of Things (IoT) environments called ACE‑OAuth. The framework is based on a set of building blocks including OAuth 2.0 and the Constrained Application Protocol (CoAP), thus transforming a well-known and widely used authorization solution into a form suitable for IoT devices. Existing specifications are used where possible, but extensions are added and profiles are defined to better serve the IoT use cases.

Document History

RFC 9200
August 1, 2022
Authentication and Authorization for Constrained Environments Using the OAuth 2.0 Framework (ACE-OAuth)
This specification defines a framework for authentication and authorization in Internet of Things (IoT) environments called ACE‑OAuth. The framework is based on a set of building blocks including...

References

Advertisement