IEC - 62680-1-3

Universal serial bus interfaces for data and power – Part 1-3: Common components – USB Type-C Cable and Connector Specification

active, Most Current
Organization: IEC
Publication Date: 1 September 2022
Status: active
Page Count: 824
ICS Code (RF connectors): 33.120.30
ICS Code (Interface and interconnection equipment): 35.200
ICS Code (Wires and symmetrical cables): 33.120.20
scope:

This specification is intended as a supplement to the existing USB 2.0, USB 3.2, USB4™ and USB Power Delivery specifications. It addresses only the elements required to implement and support the USB Type-C receptacles, plugs and cables.

Normative information is provided to allow interoperability of components designed to this specification. Informative information, when provided, may illustrate possible design implementations.

Document History

62680-1-3
September 1, 2022
Universal serial bus interfaces for data and power – Part 1-3: Common components – USB Type-C Cable and Connector Specification
This specification is intended as a supplement to the existing USB 2.0, USB 3.2, USB4™ and USB Power Delivery specifications. It addresses only the elements required to implement and support the USB...
February 1, 2021
Universal serial bus interfaces for data and power – Part 1-3: Common components – USB Type-C Cable and Connector Specification
This specification is intended as a supplement to the existing USB 2.0, USB 3.2, USB4™ and USB Power Delivery specifications. It addresses only the elements required to implement and support the USB...
May 1, 2018
Universal serial bus interfaces for data and power - Part 1-3: Universal Serial Bus interfaces - Common components - USB Type-CTM cable and connector specification
This specification is intended as a supplement to the existing USB 2.0, USB 3.1 and USB Power Delivery specifications. It addresses only the elements required to implement and support the USB Type-C...
August 1, 2016
Universal serial bus interfaces for data and power - Part 1-3: Universal Serial Bus interfaces - Common components - USB Type-CTM cable and connector specification
Purpose This specification defines the USB Type-C™ receptacles, plug and cables. The USB Type-C Cable and Connector Specification is guided by the following principles: • Enable new and exciting...

References

Advertisement