ASD-STAN - PREN 6052
Aerospace series — Rivet-collar-system, aluminium alloy, shear type, inch series — Technical Specification
active, Most Current
| Organization: | ASD-STAN |
| Publication Date: | 1 July 2022 |
| Status: | active |
| Page Count: | 23 |
scope:
This document defines the requirements for qualification, acceptance, delivery and inspection of 100° countersunk head, 100° countersunk reduced head and protruding head close tolerance pins, shear type in aluminium alloy 7050-T73 and collars of aluminium alloy 3003 and of aluminium alloy 6061-T7 for use as permanent fasteners in aerospace applications.
Document History
PREN 6052
July 1, 2022
Aerospace series — Rivet-collar-system, aluminium alloy, shear type, inch series — Technical Specification
This document defines the requirements for qualification, acceptance, delivery and inspection of 100° countersunk head, 100° countersunk reduced head and protruding head close tolerance pins, shear...
June 1, 1995
Aerospace Series Rivets - Collar - System in Aluminium Alloy Shear Type Inch Series Technical Specification
A description is not available for this item.