ANSI - INCITS/ISO/IEC 14492

Information technology Lossy/lossless coding of bi-level images

active, Most Current
Organization: ANSI
Publication Date: 1 January 2019
Status: active
Page Count: 184
scope:

This Recommendation | International Standard 1 defines methods for coding bi-level images and sets of images (documents consisting of multiple pages). It is particularly suitable for bi-level images consisting of text and dithered (halftone) data.

The methods defined permit lossless (bit-preserving) coding, lossy coding, and progressive coding. In progressive coding, the first image is lossy; subsequent images may be lossy or lossless.

This Recommendation | International Standard also defines file formats to enclose the coded bi-level image data.

1 This Recommendation | International Standard includes an electronic attachment with a reference source code implementation and test bitstreams.

Document History

INCITS/ISO/IEC 14492
January 1, 2019
Information technology Lossy/lossless coding of bi-level images
This Recommendation | International Standard 1 defines methods for coding bi-level images and sets of images (documents consisting of multiple pages). It is particularly suitable for bi-level images...
December 15, 2001
Information technology Lossy/lossless coding of bi-level images
A description is not available for this item.

References

Advertisement