CEN - EN 13203-7

Gas-fired domestic appliances producing hot water - Part 7: Assessment of energy consumption of combination boilers equipped with a passive flue heat recovery device

active, Most Current
Organization: CEN
Publication Date: 1 August 2022
Status: active
Page Count: 30
ICS Code (Water heating equipment): 91.140.65
scope:

This document is applicable to gas-fired appliances producing domestic hot water. It applies to condensing combination boilers with passive flue heat recovery device (PFHRD) that have:

- a heat input not exceeding 400 kW;

- a hot water storage tank capacity (if any) not exceeding 2 000 l;

- a declared load profile between M to 4XL.

In the case of combination boilers, with or without storage tank, domestic hot water production is integrated or coupled, the whole being marketed as a single unit.

For this document, some tests and calculation results of EN 13203-2:2022 are used to calculate the energy consumptions.

Document History

EN 13203-7
August 1, 2022
Gas-fired domestic appliances producing hot water - Part 7: Assessment of energy consumption of combination boilers equipped with a passive flue heat recovery device
This document is applicable to gas-fired appliances producing domestic hot water. It applies to condensing combination boilers with passive flue heat recovery device (PFHRD) that have: — a heat...

References

Advertisement