SNV - SN EN 13481-4
Railway applications - Track - Performance requirements for fastening systems - Part 4: Fastening systems for steel sleepers in ballast
| Organization: | SNV |
| Publication Date: | 1 July 2022 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Construction of railways): | 93.100 |
scope:
This document is applicable to fastening systems, in Categories A - E as specified in EN 13481-1:2012, 3.1, for use on rectilinear steel sleepers in ballasted track with maximum axle loads and minimum curve radii in accordance.
The requirements apply to:
- fastening systems which act on the foot and/or web of the rail including direct fastening systems and indirect fastening systems;
- fastening systems for rail sections included in EN 13674-1 (excluding 49E4) or EN 13674-4.
This document is not applicable to fastening systems for other rail sections, rigid fastening systems, special fastening systems used at bolted joints or glued joints or special low clamping force fastenings used to mitigate track-bridge interaction effects.
This document is for type approval of complete fastening systems.
Document History