CEN - EN 1527

Building hardware - Hardware for sliding doors and folding doors - Requirements and test methods

active, Most Current
Organization: CEN
Publication Date: 1 August 2019
Status: active
Page Count: 26
ICS Code (Building accessories): 91.190
scope:

This document specifies requirements for the design of manual system sliding doors, sliding corner doors and folding doors of the bi-fold type and multi-panel folding doors but excluding doors and panels. Cycle tests, static load, initial friction and corrosion resistance tests are included for fittings and track only.

This document covers door gear for all industrial, commercial and residential sliding doors and folding doors.

This document does not cover the rollers for horizontal sliding and building hardware for inward or outward sliding folding windows (types N Q, R and S) in accordance with EN 13126-15, building hardware for Lift and Slide windows (type P) in accordance with EN 13126-16 and building hardware for Tilt and Slide windows (type T) in accordance with EN 13126-17.

Document History

EN 1527
August 1, 2019
Building hardware - Hardware for sliding doors and folding doors - Requirements and test methods
This document specifies requirements for the design of manual system sliding doors, sliding corner doors and folding doors of the bi-fold type and multi-panel folding doors but excluding doors and...
August 1, 2019
Building hardware - Hardware for sliding doors and folding doors - Requirements and test methods
This document specifies requirements for the design manual system sliding doors, sliding corner doors and folding doors of the bi-fold type and multi-panel folding doors but excluding doors and...
January 1, 2013
Building hardware - Hardware for sliding doors and folding doors - Requirements and test methods
This European Standard specifies requirements for the manual design system sliding doors and folding doors of the bi-fold type and multi-panel folding doors but excluding doors and panels. Cycle...
August 1, 1998
Building Hardware - Hardware for Sliding Doors and Folding Doors - Requirements and Test Methods
A description is not available for this item.

References

Advertisement