SNV - SN EN ISO 14708-3
Implants for surgery - Active implantable medical devices - Part 3: Implantable neurostimulators
active, Most Current
| Organization: | SNV |
| Publication Date: | 1 August 2022 |
| Status: | active |
| Page Count: | 66 |
| ICS Code (Implants for surgery, prosthetics and orthotics): | 11.040.40 |
scope:
ISO 14708-3:2017 is applicable to active implantable medical devices intended for electrical stimulation of the central or peripheral nervous system.The tests that are specified in this document are type tests and are to be carried out on a sample of a device to assess device behavioural responses, and are not intended to be used for the routine testing of manufactured products.
Document History
SN EN ISO 14708-3
August 1, 2022
Implants for surgery - Active implantable medical devices - Part 3: Implantable neurostimulators
ISO 14708-3:2017 is applicable to active implantable medical devices intended for electrical stimulation of the central or peripheral nervous system.The tests that are specified in this document are...