SNV - SN EN ISO 20031

Radiological protection - Monitoring and dosimetry for internal exposures due to wound contamination with radionuclides

active, Most Current
Organization: SNV
Publication Date: 1 August 2022
Status: active
Page Count: 44
ICS Code (Radiation protection): 13.280
scope:

This document specifies the requirements for personal contamination monitoring and dose assessment following wounds involving radioactive materials. It includes requirements for the direct monitoring at the wound site, monitoring of uptake of radionuclides into the body and assessment of local and systemic doses following the wound event.It does not address:-     details of monitoring and assessment methods for specific radionuclides;-     monitoring and dose assessment for materials in contact with intact skin or pre-existing wounds, including hot particles;-     therapeutic protocols. However, the responsible entity needs to address the requirements for decontamination and decorporation treatments if appropriate.

Document History

SN EN ISO 20031
August 1, 2022
Radiological protection - Monitoring and dosimetry for internal exposures due to wound contamination with radionuclides
This document specifies the requirements for personal contamination monitoring and dose assessment following wounds involving radioactive materials. It includes requirements for the direct monitoring...

References

Advertisement