CEI - EN IEC 61557-1

Electrical safety in low voltage distribution systems up to 1 000 V AC and 1 500 V DC - Equipment for testing, measuring or monitoring of protective measures Part 1: General requirements

active, Most Current
Organization: CEI
Publication Date: 1 August 2022
Status: active
Page Count: 34
ICS Code (Power transmission and distribution networks in general): 29.240.01
ICS Code (Measurement of electrical and magnetic quantities): 17.220.20
ICS Code (Electrical insulation in general): 29.080.01
scope:

This part of IEC 61557 specifies the general requirements applicable to measuring and monitoring equipment for testing the electrical safety in low-voltage distribution systems with nominal voltages up to 1 000 V AC and 1 500 V DC.

When measuring equipment or measuring installations involve measurement tasks of various measuring equipment covered by this series of standards, then the part of this series relevant to each of the measurement tasks is applicable.

NOTE The term "measuring equipment" will hereafter be used to designate "testing, measuring and monitoring equipment".

Other parts of IEC 61557 can specify additional requirements or deviations.

This document does not cover functional safety or cybersecurity.

Document History

EN IEC 61557-1
August 1, 2022
Electrical safety in low voltage distribution systems up to 1 000 V AC and 1 500 V DC - Equipment for testing, measuring or monitoring of protective measures Part 1: General requirements
This part of IEC 61557 specifies the general requirements applicable to measuring and monitoring equipment for testing the electrical safety in low-voltage distribution systems with nominal voltages...
July 1, 2008
Electrical safety in low voltage distribution systems up to 1 000 V a.c. and 1 500 V d.c. - Equipment for testing, measuring or monitoring of protective measures - Part 1: General requirements
La presente Norma specifica le prescrizioni generali per gli apparecchi di misura e di controllo utilizzati per la verifica della sicurezza elettrica nei sistemi di distribuzione a bassa tensione,...
June 1, 2007
Sicurezza elettrica nei sistemi di distribuzione a bassa tensione fino a 1000 V c.a. e 1500 V c.c. - Apparecchi per prove, misure o controllo dei sistemi di protezione - Parte 1: Prescrizioni generali
La presente Norma specifica le prescrizioni generali per gli apparecchi di misura e di controllo utilizzati per la verifica della sicurezza elettrica nei sistemi di distribuzione a bassa tensione,...
June 1, 1998
Sicurezza elettrica nei sistemi di distribuzione a bassa tensione fino a 1 kV A.C. e 1,5 kV D.C. - Apparecchi per prove, misure o controllo dei sistemi di protezione - Parte 1: Prescrizioni generali
La Norma CEI 64-8 fissa le condizioni normalizzate per le verifiche iniziali su impianti elettrici in sistemi TN, TT, o IT, per il controllo continuo e per le verifiche successive da effettuare su...

References

Advertisement