CSA - C22.2 NO. 61980-1:22

Electric vehicle wireless power transfer (WPT) systems — Part 1: General requirements

active, Most Current
Organization: CSA
Publication Date: 1 January 2022
Status: active
Page Count: 128
ICS Code (Electric road vehicles): 43.120
scope:

This Standard applies to the supply device for charging electric road vehicles using wireless methods at standard supply voltages up to 1000 V ac and up to 1500 V dc. This Standard applies to equipment that is intended to be installed in accordance with CSA C22.1, Canadian Electrical Code, Part I.

Document History

C22.2 NO. 61980-1:22
January 1, 2022
Electric vehicle wireless power transfer (WPT) systems — Part 1: General requirements
This Standard applies to the supply device for charging electric road vehicles using wireless methods at standard supply voltages up to 1000 V ac and up to 1500 V dc. This Standard applies to...
January 1, 2016
Electric vehicle wireless power transfer (WPT) systems - Part 1: General requirements
This Standard applies to equipment intended to be used at altitudes up to 2000 m. This Standard applies to equipment intended for installation in accordance with CSA C22.1, Canadian Electrical Code,...
January 1, 2016
Electric vehicle wireless power transfer (WPT) systems — Part 1: General requirements
This Standard applies to equipment intended to be used at altitudes up to 2000 m. This Standard applies to equipment intended for installation in accordance with CSA C22.1, Canadian Electrical Code,...

References

Advertisement