ETSI - EN 304 220-2
Wideband data transmission SRD operating in the frequency range 25 MHz to 1 000 MHz; Harmonised Standard for access to radio spectrum; Part 2: Wideband data transmission devices: terminal node operating in designated bands
| Organization: | ETSI |
| Publication Date: | 1 September 2022 |
| Status: | pending |
| Page Count: | 77 |
scope:
The present document specifies technical characteristics and test methods to be used in the conformance assessment of wideband data transmission Short Range Device (SRD) terminal node equipment in the frequency range 25 MHz to 1 GHz. The wideband data transmission device category covers radio devices that use wideband modulation techniques to access the spectrum. The present document specifies technical characteristics and methods of measurements for equipment operated in the following designated frequency bands.
In the designated bands the following types of equipment are defined:
Type 1: Wideband Data Transmission Terminal Node (TN) in data networks in 863,0 MHz to 868,0 MHz.
Type 2: Wideband Data Transmission Terminal Node (TN) in data network in 915,8 MHz to 919,4 MHz and in 917,4 MHz to 919,4 MHz:
1) Type 2a: Nomadic Terminal Node (TN) of Type 2 or Mobile Terminal Node (TN) of Type 2.
These radio equipment types are capable of operating in all or part of the relevant frequency bands given.
NOTE 1: The availability of the frequency bands for type 2 equipment in the European Union and CEPT countries can be obtained from EFIS and is also listed in Appendices 1 and 3 of CEPT/ERC/REC 70 03 [i.2].
In addition, it should be noted that, in some countries, part or all of the bands for type 2 equipment may be unavailable, and/or other frequency bands may be available, for networked and/or network based short range devices. See National Radio Interfaces (NRI) as relevant for additional guidance.
NOTE 2: The relationship between the present document and essential requirements of article 3.2 of Directive 2014/53/EU [i.1] is given annex A.
Document History