DS/ETSI EN 301 489-19 V2.2.1
ElectroMagnetic Compatibility (EMC) standard for radio equipment and services; Part 19: Specific conditions for Receive Only Mobile Earth Stations (ROMES) operating in the 1,5 GHz band providing data communications and GNSS receivers operating in the RNSS band providing positioning, navigation, and timing data; Harmonised Standard for ElectroMagnetic Compatibility
| Organization: | DS |
| Publication Date: | 7 September 2022 |
| Status: | active |
| Page Count: | 21 |
| ICS Code (Emission): | 33.100.10 |
scope:
The present document covers the assessment of Receive Only Mobile Earth Stations (ROMES) and Global Navigation Satellite System (GNSS) receivers in respect of electromagnetic compatibility. ROMES operate in the Land Mobile Satellite Service (LMSS) space to earth bands, 1 518 MHz - 1 559 MHz, allocated by the ITU Radio Regulations [i.3]. ROMES operate as part of a satellite system providing one way data communications. Global Navigation Satellite System (GNSS) receivers operate in either or both of the space to earth RNSS frequency bands of 1 164 MHz to 1 300 MHz and 1 559 MHz to 1 610 MHz defined as "A radiodetermination-s
Document History